EN
  • EN
  • DE

FSQ0165RL

Part No FSQ0165RL
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS™) for Valley Switching Converter | IC SWITCH FPS LOW EMI HE 8-LSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Switching Frequency 55kHz ~ 67kHz
Power (W) 15W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Sync
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-LSOP
Mounting Style SMD
Family Part Number FSQ0165
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176021-FSQ0165RL
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FSQ0165RL CAD Model

Description

The ON Semiconductor FSQ0165RL is a highly integrated Power Switch designed for use in switch mode power supplies (SMPS). It is part of the Fairchild Power Switch (FPS) product line, which is well-known for its high efficiency, reduced system component count, and exceptional performance in power supply applications.

This versatile controller integrates a pulse width modulation (PWM) controller and a high-voltage power MOSFET in a single package, making it an excellent choice for a wide range of AC/DC power supply applications. Its built-in high-voltage startup circuit ensures quick and reliable startup, while the advanced burst-mode operation significantly enhances efficiency during light-load conditions, reducing standby power consumption in applications such as TVs, monitors, and other standby power systems.

The FSQ0165RL features several protection mechanisms to ensure the safety and reliability of the power supply system. These include over-voltage protection (OVP), over-load protection (OLP), and thermal shutdown (TSD). The device's auto-restart capability allows it to recover from fault conditions without the need for external intervention.

With its adjustable operating frequency, the FSQ0165RL provides designers with the flexibility to optimize their power supply designs for efficiency and size. The controller operates at a frequency up to 67 kHz, allowing the use of smaller, more efficient transformers and other passive components. This can lead to a more compact and cost-effective power supply design.

Key Specifications:

  • Integrated PWM Controller and MOSFET
  • Wide Operating Frequency Range up to 67 kHz
  • High-Voltage Startup Circuit
  • Burst-Mode Operation for Improved Efficiency at Light Loads
  • Multiple Protection Features: OVP, OLP, and TSD
  • Auto-Restart Recovery
  • Low Standby Power Consumption

The ON Semiconductor FSQ0165RL is an ideal solution for power supply designers looking for a reliable, high-performance switch mode power controller that can deliver energy-efficient power conversion in a compact footprint.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9748 $58.4880
145+ $0.8000 $116.0000
225+ $0.7749 $174.3525
310+ $0.7500 $232.5000
400+ $0.7249 $289.9600
535+ $0.6500 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess