EN
  • EN
  • DE

FST3125M

Part No FST3125M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad Bus Switch | IC SWITCH BUS 4BIT TTL 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number 3125
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1176047-FST3125M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FST3125M CAD Model

Description

ON Semiconductor FST3125M Quad Bus Switch

The ON Semiconductor FST3125M is a high-performance quad bus switch designed with the modern electronic engineer's needs in mind. This device features four independent switches that provide a low on-resistance, making it an ideal solution for applications requiring a high-bandwidth bus exchange. It is commonly used in a variety of systems, including networking, computing, and telecommunications, where signal integrity and efficient data transfer are critical.

Constructed with advanced CMOS technology, the FST3125M ensures minimal power dissipation, which is crucial for energy-sensitive designs. This switch operates with a wide voltage range of 4.5V to 5.5V, allowing for flexible integration into different system voltage levels. Its low quiescent current further enhances its suitability for battery-operated devices where power conservation is paramount.

Each switch of the FST3125M can handle rail-to-rail signal swing, providing the versatility needed for various digital applications. The device also features a 5Ω bidirectional switch connection between two ports, which is enabled when the associated output enable (OE) input is low. This low on-resistance ensures that the signal integrity is maintained across the switch without significant voltage drop or delay.

Another key feature of the FST3125M is its break-before-make switching action, which prevents momentary shorting when switching between buses. This is particularly important in multiplexing applications and when switching between different data sources to avoid data corruption.

For ease of implementation, the FST3125M comes in a compact 14-lead SOIC package, which is suitable for space-constrained applications. It also meets the stringent requirements of industrial standards, including the JEDEC standard, ensuring reliability and compatibility with a wide range of electronic components.

Whether you're designing a complex data processing unit or a simple signal routing application, the ON Semiconductor FST3125M provides the performance and reliability that engineers expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3363 $58.8525
420+ $0.2760 $115.9200
650+ $0.2673 $173.7450
895+ $0.2587 $231.5365
1,155+ $0.2501 $288.8655
1,550+ $0.2242 $347.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess