EN
  • EN
  • DE

FST34170MTD

Part No FST34170MTD
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 17-Bit to 34-Bit Multiplexer/Demultiplexer Bus Switch | IC MUX/DEMUX 1X2 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number FST34170
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1176075-FST34170MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST34170MTD CAD Model

Description

ON Semiconductor FST34170MTD: A High-Performance Switching Solution

The ON Semiconductor FST34170MTD is a state-of-the-art switching device designed to meet the rigorous demands of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of industries, including computing, telecommunications, and consumer electronics.

The FST34170MTD is part of the Fast Series of bus switches, which are known for their exceptional speed and low power consumption. This particular device features a 10-bit bus switch with a low on-resistance, allowing for efficient data flow and minimal signal distortion. This makes it an excellent choice for applications that require high-speed signal switching and routing, such as high-speed data lines in servers and networking equipment.

With its 5-ohm bidirectional switches, the FST34170MTD can handle a significant amount of current without overheating or experiencing performance degradation. This robustness is critical in applications where reliability and uptime are paramount. The device operates over a wide voltage range, from 4.5V to 5.5V, providing flexibility in system design and ensuring compatibility with a variety of logic levels.

The FST34170MTD is housed in a compact TSSOP (Thin Shrink Small Outline Package) with 48 pins, making it suitable for space-constrained applications without sacrificing performance. Its small footprint also allows for more efficient use of PCB (Printed Circuit Board) space, which can be crucial in densely packed electronic assemblies.

ON Semiconductor has equipped the FST34170MTD with additional features to enhance its performance and ease of use. For instance, the device includes bus-hold circuitry on its data lines, which prevents floating nodes and ensures stable operation. Additionally, the switch is designed with a low quiescent current, further reducing power consumption when the device is in standby mode.

To sum up, the FST34170MTD from ON Semiconductor is a high-quality, versatile switching solution that offers superior performance for high-speed data transfer applications. Its combination of speed, power efficiency, and small package size makes it an ideal choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess