EN
  • EN
  • DE
  • IT

FSV20120V

Part No FSV20120V
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 120V 20A TO277-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 120V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 790mV at 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 35μA at 120V
Mounting Style SMD
Manufacturer Package TO-277, 3-PowerDFN
Supplier Device Package TO-277-3
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805696-FSV20120V
Ultra Librarian 3D Model Ultra Librarian FSV20120V CAD Model

Description

Introducing the FSV20120V Power Rectifier by ON Semiconductor

The FSV20120V is a state-of-the-art power rectifier designed and manufactured by ON Semiconductor, a brand known for its innovative and reliable semiconductor solutions. This product is specifically engineered to meet the high demands of modern power conversion applications, providing efficient and robust performance in a compact package.

Key Features

  • High Voltage Capability: The FSV20120V is designed to handle voltages up to 1200V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: The device boasts fast switching capabilities, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Reverse Recovery Time: The FSV20120V offers a short reverse recovery time, which is essential for applications that require quick transitions from conducting to blocking states.
  • Robust Design: ON Semiconductor's commitment to quality is evident in the FSV20120V's robust construction, which is designed to withstand harsh operating conditions and provide a long operational lifespan.

Applications

The FSV20120V is versatile and can be used in a variety of applications, including:

  • Power supply units
  • Inverters for renewable energy systems
  • Motor drives
  • Power factor correction circuits
  • Automotive charging systems

Package and Environmental Compliance

The FSV20120V comes in a TO-220F full-pack package, which not only provides excellent thermal performance but also makes it easy to mount on a printed circuit board. Additionally, ON Semiconductor ensures that the FSV20120V complies with environmental regulations, including RoHS and REACH, reflecting the company's commitment to environmental sustainability.

In conclusion, the FSV20120V power rectifier from ON Semiconductor is a high-performance solution that offers efficiency, speed, and durability for a wide range of power conversion applications. Its combination of advanced features and compliance with environmental standards makes it an ideal choice for engineers looking to enhance their system designs with reliable and effective components.

You May Also Be Interested in

Rohm Semiconductor
DIODE GEN PURP 200V 3A TO252
Lowest to $0.2719
ON Semiconductor
DIODE GEN PURP 100V 2A SMB / Diode 100 V 2A Surface Mount SMB
Lowest to $1.0160
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us
Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Vishay
DIODE GEN PURP 1.2KV 30A TO247AD / Diode 1200 V 30A Through Hole TO-247AD
Lowest to $21.3928
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
Nexperia USA Inc.
DIODE SCHOTTKY 40V 1A TO236AB / Diode 40 V 1A Surface Mount TO-236AB
Lowest to $0.2882
Rohm Semiconductor
DIODE SCHOTTKY 30V 1.5A PMDU
Lowest to $0.1492

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6865 $59.0275
85+ $1.3838 $117.6230
130+ $1.3405 $174.2650
175+ $1.2973 $227.0275
225+ $1.2541 $282.1725
300+ $1.1244 $337.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,347 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess