EN
  • EN
  • DE
  • IT

BCR108

Part No BCR108
Manufacturer Siemens
Catalog END - OF - LIFE
Description NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1152262-BCR108
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCR108 CAD Model

Description

The BCR108 is a high-performance NPN silicon digital transistor manufactured by Siemens.

  • Applications: Switching and amplifying circuits.
  • Ideal for: Low-power applications.
  • Features: Low collector-emitter saturation voltage and high collector current.
  • Popularity: Popular choice among designers.
  • Compliance: RoHS compliant.
  • Popularity Rating: Medium.

You May Also Be Interested in

Tiger Electronic Co.,Ltd
4A TRIACS
Lowest to $0.1653
Cirrus Logic Inc.
192 kHz Digital Audio Interface Transmitter
Lowest to $2.8422
Cypress Semiconductor Corp
256 Kb (64K x 4) Static RAM
Need more? Email Us
Atmel
SPI Serial EEPROMs
Need more? Email Us
Fairchild/ON Semiconductor
Hex/Quad D Flip-Flops with Clear
Need more? Email Us
Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory
Lowest to $29.7609
Atmel
Two-wire Serial EEPROM 256K (32,768 x 8)
Need more? Email Us
Calogic, LLC
Low Cost Triple CRT Driver
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LPTM USB 2.0 to ATA/ATAPI Bridge
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0112 $56.0000
12,200+ $0.0092 $112.2400
18,750+ $0.0090 $168.7500
25,975+ $0.0086 $223.3850
33,335+ $0.0084 $280.0140
44,780+ $0.0075 $335.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess