EN
  • EN
  • DE

G2-FPGA-BD-14-40-A-GEVK

Part No G2-FPGA-BD-14-40-A-GEVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Sensors
Description EVAL BOARD GEN2 FPGA IT-CCD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr ON Semiconductor
Package Box
Product Status Active
Sensor Type Image Sensor
Supplied Contents Board(s)
Base Product Number G2-FPGA
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 769823-G2-FPGA-BD-14-40-A-GEVK
Ultra Librarian 3D Model Ultra Librarian G2-FPGA-BD-14-40-A-GEVK CAD Model

Description

The ON Semiconductor G2-FPGA-BD-14-40-A-GEVK is a state-of-the-art field-programmable gate array (FPGA) development board that is designed to provide designers with a flexible and powerful platform for creating and testing high-performance digital circuits. This development kit is an excellent tool for engineers and developers working on cutting-edge applications in various industries including telecommunications, automotive, aerospace, and consumer electronics.

Key Features

  • Advanced FPGA Technology: At the heart of the board is an advanced FPGA that allows for rapid prototyping and development of complex digital circuits with high-speed logic operations.
  • High-Speed Interfaces: The board includes a variety of high-speed interfaces such as Gigabit Ethernet, which is ideal for applications that require fast data transfer and networking capabilities.
  • Flexible I/O Options: A multitude of I/O options are available, providing the flexibility needed to interface with a wide range of external devices and systems.
  • Onboard Programming and Configuration: The development board comes equipped with onboard programming and configuration capabilities, simplifying the process of loading and testing FPGA designs.
  • Development and Debugging Tools: Included with the board are development and debugging tools that facilitate efficient workflow and help to identify and resolve issues quickly.

Applications

The G2-FPGA-BD-14-40-A-GEVK is well-suited for a variety of applications, including:

  • High-speed data processing
  • Signal processing
  • Networking and communication systems
  • Industrial control systems
  • Prototyping for embedded systems

Support and Resources

ON Semiconductor provides comprehensive support and resources for the G2-FPGA-BD-14-40-A-GEVK. This includes detailed documentation, application notes, and a user community for sharing insights and asking questions. With these resources, developers can jumpstart their projects and bring their designs to market faster.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess