EN
  • EN
  • DE

G65SC22PEI-2

Part No G65SC22PEI-2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 266463-G65SC22PEI-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G65SC22PEI-2 CAD Model

Description

ON Semiconductor G65SC22PEI-2 Versatile Interface Adapter (VIA)

The ON Semiconductor G65SC22PEI-2 is a highly integrated Versatile Interface Adapter (VIA) designed to provide flexible interface solutions for microprocessor-based systems. This powerful interface chip is a direct descendant of the well-known 6522 VIA and is widely used in a variety of applications ranging from industrial control systems to consumer electronics.

Featuring a 40-pin dual in-line package (DIP), the G65SC22PEI-2 is equipped with a wealth of features that make it an ideal choice for interfacing with peripheral devices. It includes two independent 8-bit bidirectional I/O ports, which allow for easy connection to external devices. Each port is supported by its own data direction register, giving the user complete control over data flow and enabling the device to accommodate a wide range of peripherals.

In addition to the I/O ports, the G65SC22PEI-2 boasts two 16-bit timer/counters that can be utilized for event counting or interval timing. These timers are highly configurable and can operate in different modes, providing versatility in timing tasks. The VIA also contains a shift register that can be used for serial-to-parallel and parallel-to-serial data conversion, further enhancing its utility in communication applications.

One of the key features of the G65SC22PEI-2 is its ability to handle interrupt signals through its programmable interrupt control logic. This allows for efficient and responsive system design by enabling the device to prioritize and manage multiple interrupt sources. The VIA's handshake lines also ensure smooth data transfer with handshake-driven peripherals, ensuring data integrity and synchronization.

The G65SC22PEI-2 operates over a wide range of voltages and provides TTL compatibility, making it suitable for interfacing with both standard and low-power devices. Its robust design and proven reliability make it a trusted component for engineers and designers looking to build sophisticated control systems. With its combination of flexibility, performance, and ease of use, the ON Semiconductor G65SC22PEI-2 remains a preferred choice for those seeking a versatile interface solution.

You May Also Be Interested in

Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Intel
Lowest to $10.8258
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
NEC
Need more? Email Us
Sanken
Lowest to $1.1435
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess