EN
  • EN
  • DE

GBPC1210

Part No GBPC1210
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 1KV 12A GBPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 6A
Current - Reverse Leakage at Vr 5μA at 1000V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, GBPC
Supplier Device Package GBPC
Family Part Number GBPC1210
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176975-GBPC1210
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC1210 CAD Model

Description

ON Semiconductor GBPC1210 Bridge Rectifier Overview

The GBPC1210 is a robust bridge rectifier device designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This bridge rectifier is specifically engineered to convert an input of alternating current (AC) into a direct current (DC) output, making it an essential component in various power supply applications. Its high surge current capability and low thermal resistance make it a reliable choice for rectification needs.

Key Features

  • Current Rating: The GBPC1210 has a forward current rating of 12 A, which is suitable for handling moderate power requirements in electronic circuits.
  • Peak Reverse Voltage: This component can withstand a maximum repetitive peak reverse voltage of 1000 V, providing a wide safety margin for applications that experience voltage spikes or surges.
  • High Surge Current Capability: It is capable of managing a high surge current, which is critical for applications that may experience short bursts of overcurrent.
  • Isolation Voltage: The GBPC1210 offers an isolation voltage of 1500 V, ensuring that it can operate safely even in high-potential environments.
  • Package: The device is housed in a GBPC package, known for its easy mounting and solid construction, which contributes to its overall durability and reliability.
  • Efficiency: With its low forward voltage drop, the GBPC1210 ensures efficient operation, which is important for minimizing energy loss in power conversion processes.

Applications

The ON Semiconductor GBPC1210 is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronic devices
  • Industrial power systems
  • AC to DC converters
  • Motor drives
  • Lighting applications
  • Control systems

In summary, the GBPC1210 from ON Semiconductor is a high-performance bridge rectifier that offers reliability, efficiency, and a strong feature set for a wide range of electrical applications.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0380 $52.4940
31+ $3.3132 $102.7092
47+ $3.2097 $150.8559
65+ $3.1062 $201.9030
84+ $3.0026 $252.2184
112+ $2.6920 $301.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess