EN
  • EN
  • DE

DS1210+

Part No DS1210+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER CHIP NV 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
No 995429
Standard Package 50
Category Integrated Circuits(ICs)
Family Memory - Controllers
Packaging Tube
Controller Type Nonvolatile RAM
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog NVRAM Controllers xx1210
Win Source Part Number 037224-DS1210+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS1210+ CAD Model

Description

The Maxim Integrated DS1210+ is a state-of-the-art nonvolatile controller chip, designed to protect the integrity of CMOS RAM data during power failures. This innovative component ensures that when your system's power supply begins to fail, your data remains safe and uncorrupted. With its unique ability to automatically switch to a backup battery in the event of a power failure, the DS1210+ is an essential element for any system where data integrity is paramount.

Key Features

  • Automatic Battery Backup Switching: Seamlessly transitions to a backup power source to maintain data integrity during power failures.
  • Low Power Consumption: Designed for energy efficiency, the DS1210+ minimizes power draw from the backup battery, extending its life.
  • Write Protection: When VCC falls below a preset voltage, the chip write-protects the memory, preventing data corruption.
  • Direct RAM Connection: Easily interfaces with 16k x 8 static RAM without additional components, for simple integration.
  • Wide Operating Range: Operates over a voltage range of 4.5V to 5.5V, compatible with a variety of systems and power supplies.

Applications

The DS1210+ is versatile and can be used in a wide range of applications, including but not limited to:

  • Redundant array of independent disks (RAID) systems
  • Industrial control systems
  • Telecommunication and network equipment
  • Point of sale (POS) terminals
  • High-reliability computing systems

Technical Specifications

Parameter Value
Battery Backup Voltage Min 2.5V
Operating Temperature Range 0°C to +70°C
Package Type DIP-16, SOIC-16

With its robust feature set and Maxim Integrated's reputation for quality, the DS1210+ is the ideal choice for maintaining the safety and security of your data. Whether you're designing a new system or upgrading an existing one, the DS1210+ provides peace of mind with its reliable nonvolatile memory protection.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, CMOS
Lowest to $9.9325
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $18.6141
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Intel
MULTIFUNCTION PERIPHERAL PBGA421
Lowest to $12.9320
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18, 0.3NS
Need more? Email Us
Intel
MEMORY CONTROLLER CMOS PBGA1202
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess