EN
  • EN
  • DE

GBPC1204W

Part No GBPC1204W
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 400V 12A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 6A
Current - Reverse Leakage at Vr 5μA at 400V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC1204
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1176973-GBPC1204W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC1204W CAD Model

Description

The ON Semiconductor GBPC1204W is a single-phase glass passivated bridge rectifier designed for efficient and reliable operation in a variety of applications. This robust component is a crucial part of power conversion systems, allowing for the conversion of alternating current (AC) to direct current (DC), which is essential for powering semiconductor devices that require a steady DC input.

Key Features:

  • High Surge Current Capability: The GBPC1204W is capable of handling high surge currents, making it suitable for applications that experience short bursts of high power demand.
  • High Case Dielectric Strength: With a case dielectric strength of 1500V RMS, this bridge rectifier offers excellent insulation and reliability.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that power loss is minimized during the rectification process, leading to higher efficiency.
  • High Reliability: Glass passivated chip junctions ensure long-term reliability and stability of the rectifier's performance.
  • Wide Operating Temperature Range: The device can operate effectively over a wide temperature range, making it suitable for harsh environments.
  • Easy Mounting: A universal 3-way terminal connection allows for easy mounting and flexibility in design.
  • RoHS Compliant: The GBPC1204W is compliant with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications:

The ON Semiconductor GBPC1204W is ideal for use in a variety of electronic applications, including:

  • Power supplies
  • Converters
  • AC-to-DC bridges
  • Power control devices
  • Office machines
  • Telecommunication equipment

Technical Specifications:

  • Maximum Repetitive Reverse Voltage: 400V
  • Maximum RMS Bridge Input Voltage: 280V
  • Maximum DC Blocking Voltage: 400V
  • Maximum Average Forward Rectified Output Current: 12A at TA = 50°C
  • Operating Temperature Range: -55°C to +150°C

In conclusion, the ON Semiconductor GBPC1204W bridge rectifier is a high-performance solution for AC-to-DC conversion, offering durability, high efficiency, and reliability for a wide range of electronic applications.

You May Also Be Interested in

GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7801 $53.4030
70+ $1.4606 $102.2420
110+ $1.4149 $155.6390
150+ $1.3693 $205.3950
190+ $1.3237 $251.5030
255+ $1.1867 $302.6085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess