EN
  • EN
  • DE

PIC16F615-I/SN

Part No PIC16F615-I/SN
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833810-PIC16F615-I/SN
Ultra Librarian 3D Model Ultra Librarian PIC16F615-I/SN CAD Model

Description

Microchip Technology PIC16F615-I/SN Microcontroller

The PIC16F615-I/SN is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, flexibility, and low-power consumption. It is a versatile choice for a wide range of applications, from consumer electronics to industrial control systems.

Enclosed in an 8-pin, small-outline integrated circuit (SOIC) package, the PIC16F615-I/SN is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for battery-operated and portable devices. Its compact size ensures that it can fit into space-constrained applications while still offering a robust set of features.

Key features of the PIC16F615-I/SN include:

  • Program Memory: 2048 words of flash memory, allowing ample space for complex programs and code reuse.
  • Data Memory: 128 bytes of RAM and 256 bytes of EEPROM for data storage.
  • High-Performance RISC CPU: Delivers the speed and efficiency expected of modern microcontrollers.
  • Integrated Oscillator: No need for external clock components, simplifying design and reducing BOM costs.
  • ADC: 10-bit Analog-to-Digital Converter with up to 9 channels, ideal for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: Includes versatile serial communication capabilities with USART module for serial communication protocols.
  • Timers: Features two timers, including a 16-bit timer, providing precise time measurements and event counting.
  • Interrupt Capability: Enhances responsiveness to external events through an efficient interrupt handling mechanism.
  • Power-Saving Modes: Multiple idle and sleep modes to minimize power consumption during periods of inactivity.

The PIC16F615-I/SN is also equipped with Microchip's Enhanced Mid-range Core with 14-bit instruction words, which facilitates increased code efficiency. This microcontroller supports In-Circuit Serial Programming™ (ICSP™) for convenient programming and reprogramming of the device, even after it is placed in a circuit.

Whether you're developing consumer electronics, automotive applications, or industrial automation systems, the Microchip PIC16F615-I/SN offers a reliable and cost-effective solution that doesn't compromise on performance.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess