EN
  • EN
  • DE

H11SAXM_5598D

Part No H11SAXM_5598D
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTEGRATED CIRCUIT / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Base Product Number H11S
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 873147-H11SAXM_5598D
Ultra Librarian 3D Model Ultra Librarian H11SAXM_5598D CAD Model

Description

The H11SAXM_5598D is a high-performance optocoupler from ON Semiconductor, designed to meet the rigorous demands of industrial, commercial, and technical applications where electrical signal isolation is critical. This optically coupled isolator consists of an infrared emitting diode and a NPN silicon phototransistor, which are housed in a compact dual-in-line package.

ON Semiconductor H11SAXM_5598D Optocoupler

Key Features

  • Electrical Isolation: The H11SAXM_5598D provides excellent isolation between the input and output, with an isolation voltage of 7500V peak, ensuring protection for sensitive circuitry.
  • High Collector-Emitter Voltage: The device has a high collector-emitter breakdown voltage of 70V, making it suitable for a variety of high voltage applications.
  • Current Transfer Ratio (CTR): It offers a current transfer ratio range of 50% to 600%, providing reliable signal transfer from input to output.
  • Standard DIP Package: Packaged in a standard dual-in-line package, the H11SAXM_5598D is easy to integrate into existing designs and is compatible with various PCB layouts.
  • Operating Temperature Range: The device operates over a wide temperature range from -55°C to +100°C, suitable for harsh environmental conditions.

Applications

The H11SAXM_5598D is ideal for a variety of applications where signal isolation is necessary to protect electronics. These applications include:

  • Power supply regulators
  • DC/DC converters
  • Motor controllers
  • Relay drivers
  • Line receivers
  • Telecommunication equipment

With its robust design and reliable performance, the ON Semiconductor H11SAXM_5598D optocoupler is a great choice for designers looking for a dependable solution to manage signal isolation in their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess