EN
  • EN
  • DE

HGTP12N60A4

Part No HGTP12N60A4
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS Series N-Channel IGBTs | IGBT 600V 54A 167W TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 54A
Current - Collector Pulsed (Icm) 96A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 12A
Maximum Power 167W
Switching Energy 55μJ (on), 50μJ (off)
Input Type Standard
Gate Charge 78nC
Td (on/off) at 25°C 17ns/96ns
Test Condition 390V, 12A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number HGTP12N60
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1180377-HGTP12N60A4
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HGTP12N60A4 CAD Model

Description

The HGTP12N60A4 is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is part of ON Semiconductor's highly regarded high-speed IGBT family, which is known for its outstanding efficiency and reliability in a wide range of power applications.

Key Features

  • High Efficiency: The device is optimized for minimal conduction and switching losses, making it highly efficient for applications requiring fast switching and high current handling capabilities.
  • High Current Rating: With a continuous collector current rating of 24A at 25°C, this IGBT can handle significant power levels, making it suitable for demanding applications.
  • High Voltage Capability: It has a collector-emitter voltage (Vce) of 600V, which allows it to be used in high voltage circuits, providing excellent voltage sustaining capability.
  • Low Saturation Voltage: The device offers a low Vce(sat) typically at 2.3V, which contributes to reduced power dissipation and improved efficiency.
  • Fast Switching Speed: The HGTP12N60A4 is designed for fast switching, with a typical fall time of 18ns, ensuring high performance in applications where speed is critical.
  • Co-Packaged Diode: This IGBT includes a co-packaged free-wheeling diode with a soft recovery characteristic, which is essential for reducing electromagnetic interference (EMI) and improving overall system reliability.

Applications

The HGTP12N60A4 is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Inductive Heating
  • Welding Equipment
  • Renewable Energy Inverters

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the HGTP12N60A4 IGBT is manufactured to the highest standards, offering robust performance even under harsh conditions. Its TO-220 package provides effective thermal management, which is critical for maintaining stability and extending the product's lifespan. The HGTP12N60A4 is a testament to ON Semiconductor's dedication to providing reliable and efficient power solutions to the industry.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2248 $61.2400
115+ $1.0050 $115.5750
180+ $0.9736 $175.2480
250+ $0.9422 $235.5500
320+ $0.9108 $291.4560
425+ $0.8166 $347.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess