EN
  • EN
  • DE

ISL9V5036S3

Part No ISL9V5036S3
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARKTM 500mJ, 360V, N-Channel Ignition IGBT | IGBT 390V 46A 250W TO262AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 390V
Current - Collector (Ic) (Maximum) 46A
Vce(on) (Maximum) at Vge, Ic 1.6V at 4V, 10A
Maximum Power 250W
Input Type Logic
Gate Charge 32nC
Td (on/off) at 25°C -/10.8μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Supplier Device Package TO-262AA
Family Part Number ISL9V5036
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1190574-ISL9V5036S3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL9V5036S3 CAD Model

Description

ISL9V5036S3 EcoSPARK™ 500mJ, 360V, N-Channel Ignition IGBT

The ISL9V5036S3 is a highly efficient, robust ignition IGBT designed by ON Semiconductor, a leader in power semiconductor solutions. This N-Channel Ignition Insulated Gate Bipolar Transistor (IGBT) is part of the EcoSPARK™ series, which is optimized for automotive ignition coil driver applications. The device is capable of delivering 500mJ of energy and operates at 360V, making it an excellent choice for high-energy and high-voltage ignition systems.

Key Features:

  • High Current Capability: The ISL9V5036S3 is capable of handling high pulse current, which is essential for ignition applications where a strong spark is required for combustion.
  • Low Saturation Voltage: The device has a low V<sub>CE(sat) voltage, which reduces on-state power dissipation and improves overall system efficiency.
  • Robustness: This IGBT is designed to withstand harsh automotive environments, providing reliable performance under extreme conditions.
  • Logic Level Gate Drive: It can be driven by low-voltage logic signals, simplifying the interface with microcontrollers and other control circuits.
  • Energy Efficiency: The EcoSPARK™ technology ensures that the device operates with minimal energy loss, making it an environmentally friendly option for modern ignition systems.

Applications:

  • Automotive ignition coils
  • Direct ignition systems
  • Waste spark ignition systems

The ISL9V5036S3 from ON Semiconductor is a testament to the company's commitment to providing high-quality, energy-efficient solutions for the automotive industry. Its robust design and high-energy capabilities make it an ideal choice for manufacturers looking to enhance the performance and reliability of their ignition systems. With the integration of EcoSPARK™ technology, the ISL9V5036S3 stands out as a superior IGBT option for eco-conscious automotive applications.

For detailed specifications, application notes, and additional resources, designers and engineers can visit the ON Semiconductor website to ensure the ISL9V5036S3 is the perfect fit for their automotive ignition system designs.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1430 $59.7170
45+ $2.5789 $116.0505
70+ $2.4984 $174.8880
96+ $2.4178 $232.1088
124+ $2.3372 $289.8128
166+ $2.0954 $347.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess