Product Overview: ISMB6.0AT3 TVS Diode by ON Semiconductor
The ISMB6.0AT3 is a high-quality Transient Voltage Suppressor (TVS) diode designed by ON Semiconductor, a leader in energy-efficient innovations. This robust TVS diode is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).
Key Features
- Peak Pulse Power: The ISMB6.0AT3 offers a peak pulse power dissipation of 600 Watts at 10/1000μs waveform, ensuring reliable protection against high energy transients.
- Stand-Off Voltage: With a stand-off voltage of 6.0V, this device is optimized to prevent overvoltage conditions by clamping excess transient voltages.
- Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring the efficiency of the protected circuit.
- Fast Response Time: The diode provides an exceptionally fast response time to transient events, which is crucial for protecting modern high-speed electronic circuits.
- Compact Package: Housed in an SMB package, the ISMB6.0AT3 is designed for surface mount applications, allowing for efficient use of PCB space.
- Environmental Compliance: It complies with RoHS and is free from hazardous substances, making it an environmentally friendly choice for electronic designs.
Applications
The ISMB6.0AT3 is ideal for a variety of applications where transient voltage protection is critical. It is commonly used in:
- Consumer electronics such as TVs, DVD players, and computers
- Telecommunication systems like mobile phones and network devices
- Industrial control equipment
- Automotive electronics
- Power supply and distribution systems
Quality and Reliability
ON Semiconductor's commitment to quality ensures that the ISMB6.0AT3 TVS diode meets stringent industry standards for performance and reliability. The device is characterized for operation from -55°C to +150°C, providing a wide operating temperature range suitable for harsh environments.
Protect your sensitive electronic components with the ISMB6.0AT3 TVS diode from ON Semiconductor, a trusted name in circuit protection solutions.