EN
  • EN
  • DE
  • IT

JLC1562BF

Part No JLC1562BF
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description I2C Bus I/O Expander | IC I/O EXPANDER I2C 8B 16SOEIAJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
The number of I/O 8
Interface I2C
Interrupt Output No
Features DAC, POR
Output Type Open Drain
Clock Frequency 100kHz
Supply Voltage (V) 4.2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number JLC1562
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1191605-JLC1562BF
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JLC1562BF CAD Model

Description

The JLC1562BF is a cutting-edge component manufactured by ON Semiconductor, known for its commitment to innovation and quality in the semiconductor industry. This product is designed to cater to a wide array of applications, making it a versatile choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

Key Features

  • High Precision: The JLC1562BF boasts exceptional accuracy, ensuring reliable performance and consistent output in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • Durable Design: ON Semiconductor's robust manufacturing process endows the JLC1562BF with a high degree of durability, capable of withstanding harsh operating conditions.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs, providing powerful functionality without compromising on space.

Applications

The versatility of the JLC1562BF allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The JLC1562BF comes with a set of specifications that make it a reliable choice for demanding applications:

  • Operating Temperature Range: Specify range here
  • Supply Voltage: Specify voltage here
  • Output Type: Specify type here (e.g., digital, analog)
  • Package Type: Specify package here (e.g., QFN, SOIC)

Quality and Reliability

ON Semiconductor is dedicated to providing products that meet the highest standards of quality and reliability. The JLC1562BF is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry.

For detailed information, datasheets, and support, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
Silicon Labs
IC XPNDR 400KHZ I2C SPI 20QFN
Lowest to $6.0216
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8142 $65.1360
195+ $0.6682 $130.2990
300+ $0.6472 $194.1600
415+ $0.6264 $259.9560
535+ $0.6056 $323.9960
715+ $0.5428 $388.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess