EN
  • EN
  • DE

K4117

Part No K4117
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-220F
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753907-K4117
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K4117 CAD Model

Description

Introducing the K4117 Power MOSFET by ON Semiconductor

The K4117 is a robust N-channel power MOSFET engineered by the renowned ON Semiconductor. It is designed to deliver high-efficiency power management and conversion for a wide range of applications. This device is particularly well-suited for high-speed switching applications due to its fast switching speed and low on-state resistance.

The K4117 MOSFET features advanced technology that ensures minimal power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic components. Its low gate charge and capacitance contribute to its exceptional performance, making it an ideal choice for power supplies, DC-DC converters, motor drives, and other power-intensive applications.

Key Features of the K4117:

  • Low On-Resistance: The device boasts a low on-state resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the K4117 is perfect for applications that require quick response times.
  • High Voltage Tolerance: It can handle high voltages, making it suitable for a variety of industrial and consumer applications.
  • Enhanced Durability: ON Semiconductor's commitment to quality ensures that the K4117 is built to last, with robust construction that can withstand the rigors of demanding environments.

For designers and engineers looking for a reliable power MOSFET, the K4117 from ON Semiconductor is an excellent choice. Its superior efficiency and thermal performance, combined with ON Semiconductor's reputation for quality and reliability, make it a standout product in the field of power management solutions.

Whether you are developing power supplies, working on motor control, or creating sophisticated power systems, the K4117 is engineered to meet your needs and exceed expectations. Trust in the expertise of ON Semiconductor to power your next project with confidence.

For detailed specifications and application notes, please refer to the official ON Semiconductor datasheets and technical documentation for the K4117 Power MOSFET.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.6164 $139.6164
2+ $134.9629 $269.9258
3+ $121.0013 $363.0039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess