EN
  • EN
  • DE

KA3883C

Part No KA3883C
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SMPS Controller | IC REG CTRLR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Output Phases 1
Supply Voltage 7.6V ~ 30V
Switching Frequency Up to 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Family Part Number KA3883
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1192378-KA3883C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA3883C CAD Model

Description

The ON Semiconductor KA3883C is a highly efficient Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This versatile component is ideal for use in switch-mode power supplies (SMPS), DC-DC converters, and other power control systems. The KA3883C is known for its reliability and performance in managing power requirements for various electronic devices.

Key Features

  • High Performance: The KA3883C offers a high-frequency operation up to 500kHz, which allows for smaller-sized components and a more compact power supply design.
  • Voltage Control: It features under-voltage lockout (UVLO) and over-voltage protection (OVP), ensuring stable operation and protection for your power system.
  • Flexibility: With its wide range of operating voltages, from 12V to 25V, the KA3883C can be used in various applications and power configurations.
  • Energy Efficient: Its low start-up current and operating current contribute to the efficiency of the overall power system, reducing energy consumption and heat generation.
  • Output Control: The device provides a dual output drive capability, which is suitable for both high-side and low-side drive applications.
  • Pulse-by-Pulse Current Limiting: The KA3883C is equipped with an internal circuitry that provides immediate response to any short-circuit condition, protecting the device and other components from damage.

Applications

The KA3883C is versatile and can be used across a variety of applications, including:

  • Telecommunication equipment power supplies
  • Desktop and laptop power systems
  • Industrial power systems
  • DC-AC inverters for solar power systems
  • Battery chargers and adapters

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The KA3883C PWM controller is no exception, being manufactured under strict quality control standards to ensure its performance and durability. Additionally, ON Semiconductor provides comprehensive technical support and documentation to assist with the integration and use of the KA3883C in your power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess