ON Semiconductor KA78L05 Voltage Regulator
The ON Semiconductor KA78L05 is a fixed voltage regulator designed to offer a steady 5V output from a wider range of input voltages. This regulator is part of the 78Lxx series, which is well-known for its reliability and consistency in performance. The KA78L05 is an essential component for various electronic circuits, especially where a stable 5V supply is crucial for the operation of digital and analog devices.
Key Features
- Output Voltage: Provides a precise 5V output with a tight regulation, making it suitable for sensitive electronic applications.
- Output Current: Capable of delivering up to 100mA of output current, which is sufficient for low power devices.
- Input Voltage Range: Operates efficiently with an input voltage range from 7V to 20V, allowing flexibility in various circuit configurations.
- Thermal Overload Protection: Equipped with internal thermal overload protection that safeguards the device from damage due to excessive heat.
- Short Circuit Protection: Features built-in short circuit protection that ensures long-term reliability and safety by preventing overcurrent conditions.
- Low Dropout Voltage: Designed with a low dropout voltage, which minimizes the difference between the input and output voltages, thereby improving efficiency.
- Package Options: Available in several package types, including TO-92, which is suitable for through-hole mounting, making it easy to integrate into a variety of PCB designs.
Applications
The ON Semiconductor KA78L05 is versatile and can be used in a wide range of applications. It is particularly useful in:
- Consumer electronics such as TVs, radios, and computers where stable voltage is imperative for the functionality of the device.
- Portable gadgets where battery life is critical, as its low dropout feature helps in maximizing battery usage.
- Power supplies for microcontrollers and other digital systems that require a regulated 5V supply.
- Automotive applications where the voltage regulator needs to withstand fluctuating voltages and harsh conditions.
Overall, the KA78L05 from ON Semiconductor is a reliable and efficient solution for any circuit requiring a regulated 5V power supply. Its robust protection features and flexibility in input voltage make it a popular choice among engineers and hobbyists alike.