EN
  • EN
  • DE

KSC2787YBU

Part No KSC2787YBU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.05A TO-92S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 30 V 50 mA 300MHz 250 mW Through Hole TO-92S
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92S
Family Name KSC2787
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922522-KSC2787YBU
Ultra Librarian 3D Model Ultra Librarian KSC2787YBU CAD Model

Description

The ON Semiconductor KSC2787YBU is a high-performance, NPN epitaxial silicon transistor designed for audio frequency amplifier applications. This device is well-suited for various electronic circuits, particularly where high gain and low noise are required. With its excellent linearity and high power dissipation, the KSC2787YBU is a reliable choice for professionals and hobbyists alike who demand quality and performance in their audio projects.

Key Features

  • High Current Capability: The KSC2787YBU can handle a high amount of current, making it ideal for demanding applications that require a robust current flow.
  • Low Noise: Engineered for low noise output, this transistor ensures a clear and precise signal, contributing to superior audio quality.
  • High Gain Bandwidth Product: With a high gain bandwidth, this device can work effectively at a wide range of frequencies, offering versatility in its applications.
  • Excellent Linearity: The linearity of the KSC2787YBU guarantees a faithful amplification of the input signal without significant distortion, which is crucial for high-fidelity audio applications.
  • Complementary to KSA1220A: It can be paired with the KSA1220A PNP transistor for push-pull, class AB, and other amplifier topologies, providing a balanced and efficient output.

Applications

The KSC2787YBU is versatile and can be used in a wide range of applications, including:

  • Audio frequency amplifiers
  • Driver stages in Hi-Fi amplifiers
  • Signal processing circuits
  • Other audio-related electronics

Technical Specifications

Parameter Value Collector-Base Voltage (VCBO) 120V Collector-Emitter Voltage (VCEO) 120V Emitter-Base Voltage (VEBO) 5V Collector Current (IC) 1.5A Power Dissipation (PD) 20W Operating Junction Temperature (TJ) -55 to +150°C

Overall, the KSC2787YBU from ON Semiconductor is a top-tier choice for anyone looking to enhance their audio experience with a reliable and high-quality NPN transistor.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess