EN
  • EN
  • DE

BUK655R0-75C

Part No BUK655R0-75C
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 75V 120A Automotive 3-Pin(3+Tab) TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220AB
Continuous Drain Current (ID) 120 A
Drain to Source Voltage (Vdss) 75 V
Lead Free Yes
Maximum Operating Temperature 175 °C
Max Power Dissipation 263 W
Number of Pins 3
Power Dissipation 263 W
REACH SVHC No SVHC
RoHS Compliant
Threshold Voltage 2.3 V
Win Source Part Number 1050064-BUK655R0-75C
Categories Transistors - FETs, MOSFETs - RF
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUK655R0-75C CAD Model

Description

Introducing the BUK655R0-75C Power MOSFET by NXP Semiconductors

The BUK655R0-75C is a state-of-the-art Power MOSFET designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance component is engineered to meet the demanding requirements of modern electronic circuits, providing efficient power management within a compact form factor.

Key Features

  • Low On-State Resistance: The BUK655R0-75C features an exceptionally low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency in high-current applications.
  • High-Speed Switching: Designed for fast switching, this MOSFET is capable of operating at high frequencies, making it ideal for power conversion and regulation tasks in a variety of electronic devices.
  • Robust Thermal Performance: With an advanced package design, the BUK655R0-75C ensures superior thermal performance, enabling it to maintain stability and reliability even under high-temperature conditions.
  • Low Gate Charge: The low gate charge of the device allows for reduced switching losses, contributing to the overall energy efficiency of the system it's integrated into.

Applications

The versatility of the BUK655R0-75C makes it suitable for a wide range of applications. It is commonly used in:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Automotive applications
  • Switching regulators
  • Power supply units

Product Specifications

The BUK655R0-75C operates with a drain-source voltage of up to 75V, providing a robust platform for high-voltage applications. Its continuous drain current is rated at a significant level, ensuring that it can handle substantial power without degradation.

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The BUK655R0-75C is no exception, having undergone rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. Its reliability is further backed by NXP's reputation for excellence in semiconductor manufacturing.

Whether you are designing power supplies, working on automotive electronics, or developing industrial control systems, the BUK655R0-75C from NXP Semiconductors is a reliable and efficient choice that will help you achieve optimal performance in your applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess