EN
  • EN
  • DE

KSC3552RTU

Part No KSC3552RTU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 800V 12A TO3P  /  Bipolar (BJT) Transistor NPN 800 V 12 A 15MHz 150 W Through Hole TO-3P
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 12 A
Voltage - Collector Emitter Breakdown (Max) 800 V
Vce Saturation (Max) @ Ib, Ic 2V @ 1.2A, 6A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 800mA, 5V
Power - Max 150 W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number KSC3552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 450
Win Source Part Number 1214049-KSC3552RTU
Ultra Librarian 3D Model Ultra Librarian KSC3552RTU CAD Model

Description

Introducing the KSC3552RTU NPN Transistor by ON Semiconductor

The KSC3552RTU is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This device is ideal for a wide range of applications, including power amplification and switching in industrial, commercial, and consumer electronics.

Key Features

  • Voltage and Power Handling: The KSC3552RTU boasts a collector-emitter voltage (Vceo) of 800V, ensuring it can handle high-voltage applications with ease. Its collector power dissipation (Pc) is a robust 50W, making it suitable for medium to high power circuits.
  • Current Capacity: With a continuous collector current (Ic) of 3A, this transistor can drive a significant amount of current, which is essential for applications requiring high power.
  • High Switching Speed: The device has a high transition frequency (fT) which allows for fast switching operations, a crucial feature for power regulators and converters.
  • Thermal Performance: The KSC3552RTU is equipped with an excellent thermal response due to its TO-220 package, which enhances heat dissipation and improves reliability in extended operation.

Applications

The versatility of the KSC3552RTU makes it a prime choice for various applications, such as:

  • Switching regulators
  • Motor controls
  • Audio amplifiers
  • Inverters
  • Power supply circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the KSC3552RTU is no exception. It meets stringent standards, ensuring a long operational life and stable performance under diverse conditions. The device is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Conclusion

Whether you're designing a power management system or looking to switch high currents, the KSC3552RTU from ON Semiconductor provides a reliable and efficient solution. Its robust design, capable of handling high voltages and currents, along with its fast switching capabilities, make it a valuable component in any power electronics toolbox.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess