The KSC900CG is a high-performance silicon NPN transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is well-suited for a variety of applications, including audio frequency amplifier stages and switch circuits, thanks to its exceptional amplification and switching characteristics.
Key Features
- High Current Gain Bandwidth Product: The KSC900CG offers a high fT of 50 MHz, making it ideal for audio frequency applications where high-speed switching is required.
- Low Noise: It exhibits low noise performance, which is crucial for high-fidelity audio amplification and sensitive signal processing circuits.
- Complementary Design: This device is the complementary NPN transistor to the PNP KSA733CG, allowing for a well-matched push-pull amplifier design.
- Versatile Voltage Handling: With a collector-emitter voltage (VCEO) of 120V, it can handle a wide range of operations in various circuit configurations.
- Robust Current Capacity: The KSC900CG can support continuous collector current up to 20 mA, providing ample current for most low-power applications.
Applications
The versatility of the KSC900CG makes it suitable for a diverse array of electronic applications. Some of the common uses include:
- Audio amplifiers and preamplifiers
- Signal processing
- Switching circuits
- Driver stages in hi-fi systems
Product Specifications
Parameter
Value
Transistor Type
NPN
Collector-Emitter Voltage (VCEO)
120V
Collector Current (IC)
20 mA
Gain Bandwidth Product (fT)
50 MHz
Package
TO-92
The KSC900CG transistor is presented in a TO-92 package, known for its ease of integration into various circuit boards. ON Semiconductor ensures that each transistor is produced with the highest quality standards, providing reliability and performance for your electronic designs.