EN
  • EN
  • DE

KSP45BU

Part No KSP45BU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 350V 0.3A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 300mA
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) at Ib, Ic 750mV at 5mA, 50mA
Current - Collector Cutoff (Maximum) 500nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 50 at 10mA, 10V
Maximum Power 625mW
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number KSP45
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 731769-KSP45BU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSP45BU CAD Model

Description

The ON Semiconductor KSP45BU is a high-performance bipolar transistor designed for a variety of applications that require high voltage operation and medium power handling capabilities. This NPN transistor is a reliable component that offers a combination of features making it suitable for demanding environments and for use in power amplification and switching applications.

Key Features

  • Voltage Ratings: The KSP45BU boasts a collector-emitter voltage (VCEO) of 80V, which allows it to handle higher voltage applications efficiently.
  • Current Handling: With a continuous collector current (IC) rating of up to 500mA, this transistor can manage moderate levels of current, making it versatile for various electronic circuits.
  • Power Dissipation: It has a power dissipation (PD) of 625mW, which helps in maintaining stability and performance by effectively dissipating the heat generated during operation.
  • Gain Bandwidth Product: The device features a transition frequency (fT) of 50MHz, providing a good balance between speed and power, suitable for amplification and switching at moderate frequencies.
  • TO-92 Package: Enclosed in a TO-92 package, the KSP45BU is designed for through-hole mounting, which is advantageous for prototyping and repairs due to its ease of handling and soldering.

Applications

The KSP45BU is ideal for use in a range of applications, including:

  • Audio amplifiers and high-fidelity audio output stages
  • Signal processing circuits where moderate power handling is required
  • Driver stages in hi-fi systems and television circuits
  • Switching regulators and power supply circuits
  • General-purpose switching and amplification tasks

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the KSP45BU is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in both commercial and industrial environments. Whether for audio applications, signal processing, or general-purpose use, the KSP45BU provides a combination of efficiency, thermal performance, and longevity, making it a smart choice for electronic designers and hobbyists alike.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess