EN
  • EN
  • DE

LA1800

Part No LA1800
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73817-LA1800
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1800 CAD Model

Description

ON Semiconductor LA1800 Product Overview

The LA1800 from ON Semiconductor is a cutting-edge solution designed for modern electronic applications that require reliable and efficient signal processing. This versatile integrated circuit is engineered to deliver high performance in a compact package, making it an ideal choice for a wide range of products including audio equipment, communication devices, and industrial control systems.

Key Features

  • High Integration: The LA1800 integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for electronic system designers.
  • Low Power Consumption: With an emphasis on energy efficiency, the LA1800 is designed to operate with minimal power consumption, extending the battery life of portable devices and reducing the energy footprint of stationary applications.
  • Robust Performance: Built to withstand the rigors of real-world use, the LA1800 delivers consistent performance even under challenging conditions, ensuring reliability for critical applications.
  • Enhanced Signal Processing: The device features advanced signal processing capabilities, providing clean and precise output for high-quality audio and accurate data transmission.
  • Customizable Settings: ON Semiconductor understands that flexibility is key in electronic design, which is why the LA1800 offers customizable settings to meet the specific needs of various applications.

Applications

The LA1800 is suited for a diverse array of applications. Its precision and reliability make it an excellent choice for audio processing in consumer electronics, where clear sound is paramount. It's also well-suited for communication systems, where it can contribute to signal clarity and integrity. In the realm of industrial controls, the LA1800's robustness and adaptability allow for precise monitoring and management of complex processes.

Technical Specifications

The technical specifications of the LA1800 include a wide operating voltage range, low quiescent current, and a temperature range that ensures operation in various environmental conditions. The package type and pin count are designed to facilitate easy integration into PCB layouts, while maintaining accessibility for testing and troubleshooting.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the ON Semiconductor website or contact their support team directly.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6997 $61.0961
30+ $3.8554 $115.6620
47+ $3.7353 $175.5591
64+ $3.6152 $231.3728
83+ $3.4939 $289.9937
111+ $3.1335 $347.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess