EN
  • EN
  • DE

MOC3105LT1

Part No MOC3105LT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 238328-MOC3105LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3105LT1 CAD Model

Description

The MOC3105LT1 is a versatile optocoupler device from ON Semiconductor, designed to provide electrical isolation between its input and output with a high isolation voltage. This component is particularly suitable for applications where signal integrity and isolation are critical for safety and performance.

Key Features

  • High Isolation Voltage: The MOC3105LT1 offers an isolation voltage of 7500V peak, ensuring that the input and output are electrically separated to a high degree, which is vital for protecting sensitive electronics and users from high voltage transients.
  • Triac Driver Output: This optocoupler features a triac driver output, which allows it to directly drive a triac and control alternating current (AC) loads, making it ideal for AC switching applications.
  • Low Input Current: It operates with a low input current, thereby reducing power consumption and making it suitable for low-power applications.
  • DIP-6 Package: Encased in a standard DIP-6 package, the MOC3105LT1 is easy to integrate into a wide range of circuit boards and designs.
  • Industrial and Consumer Applications: The device is well-suited for industrial controls, solid-state relays, lighting controls, and motor control circuits in both industrial and consumer markets.

Performance Specifications

The MOC3105LT1 optocoupler operates within a specified temperature range from -40°C to +100°C, ensuring reliable performance in various environmental conditions. The forward current of the input LED is typically 10mA, which is sufficient to activate the triac driver, and the device has a maximum forward voltage of 1.5V.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MOC3105LT1 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications.

Applications

The MOC3105LT1 is widely used in applications that require AC load control with isolation, such as:

  • AC motor control
  • Solid-state relays
  • Lighting control systems
  • Industrial controls

With its robust design and reliable performance, the ON Semiconductor MOC3105LT1 optocoupler is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Shindengen
Lowest to $0.2021
EPCOS (TDK)
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
Lowest to $2.9349
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
EliteMT
Lowest to $3.4246

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess