EN
  • EN
  • DE

LTC1266ACS#TRPBF

Part No LTC1266ACS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 18 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 125725-LTC1266ACS#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1266ACS#TRPBF CAD Model

Description

Product Overview: LTC1266ACS#TRPBF

The LTC1266ACS#TRPBF is a high-performance, step-down switching regulator from Linear Technology, a brand of Analog Devices. This advanced power management integrated circuit is designed to deliver efficient, reliable, and precise voltage regulation for a variety of applications. It is especially suitable for portable devices, communication equipment, and industrial systems where efficient power conversion is critical.

Key Features

  • High Efficiency: The LTC1266ACS#TRPBF offers high efficiency, which helps in reducing power loss and improving system performance. This is particularly important in battery-powered applications where maximizing battery life is a priority.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility and precision in a wide range of applications.
  • Wide Input Voltage Range: This regulator can operate over a broad input voltage range, accommodating various power sources and ensuring stable operation across different conditions.
  • Low Dropout Operation: The device's low dropout capability ensures continued operation even when the input voltage is close to the output voltage, maintaining performance and efficiency.
  • Thermal Protection: The LTC1266ACS#TRPBF includes thermal protection features to safeguard the device against overheating, thereby enhancing its reliability and longevity.
  • Compact Package: Packaged in a compact surface-mount format, this regulator is ideal for space-constrained applications.

Applications

The LTC1266ACS#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Electronic Devices
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

Linear Technology's commitment to high-quality and reliable products is evident in the LTC1266ACS#TRPBF. The device is manufactured to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions. With its advanced features and robust design, the LTC1266ACS#TRPBF is an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7189 $63.5945
12+ $10.4354 $125.2248
18+ $10.1097 $181.9746
24+ $9.7840 $234.8160
31+ $9.4571 $293.1701
41+ $8.4789 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess