EN
  • EN
  • DE

LA1837M

Part No LA1837M
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC AM/FM 1CHIP HOME TUNER S596
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Win Source Part Number 292798-LA1837M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1837M CAD Model

Description

The LA1837M from ON Semiconductor is a cutting-edge single-chip tuner IC that is specifically designed for use in car radio applications. This highly integrated circuit is engineered to provide exceptional performance while simplifying the design process for automotive entertainment systems. The LA1837M incorporates a range of features that make it an ideal choice for modern car audio solutions.

Key Features

  • High Performance: The LA1837M is built to deliver high-quality audio reception with minimal signal distortion, ensuring a clear and enjoyable listening experience even in challenging reception conditions.
  • Integrated FM/AM Tuner: This IC includes both FM and AM radio tuning capabilities, allowing for a wide range of broadcasting options and making it versatile for different market preferences.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA1837M operates with low power consumption, which is crucial for automotive applications where energy management is a priority.
  • Compact Design: The small form factor of the LA1837M makes it ideal for integration into the increasingly compact spaces of modern car dashboards and infotainment systems.
  • Easy Integration: The IC is designed to be easily incorporated into system designs, reducing time-to-market and simplifying the manufacturing process for car radio producers.

Applications

The LA1837M is primarily used in automotive entertainment systems but can also be adapted for use in other radio-receiving applications that require high reliability and performance. Its robust design and comprehensive feature set make it well-suited for the demanding automotive environment.

Technical Specifications

ON Semiconductor has equipped the LA1837M with a range of technical specifications that ensure its performance and reliability. Some of the key specifications include a wide operating voltage range, support for multiple external components, and a highly sensitive receiver that can pick up a broad spectrum of radio frequencies.

Quality and Reliability

As with all ON Semiconductor products, the LA1837M is manufactured to the highest quality standards. The company's commitment to reliability and performance is evident in the rigorous testing and quality control processes that each IC undergoes before it reaches the customer.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6983 $74.7932
8+ $15.3419 $122.7352
12+ $14.8625 $178.3500
17+ $14.3832 $244.5144
21+ $13.9039 $291.9819
28+ $12.4659 $349.0452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess