EN
  • EN
  • DE

SG1532T-883B

Part No SG1532T-883B
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 250MA TO99  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA TO-99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 2V
Voltage - Output (Max) 38V
Current - Output 250mA
PSRR 66dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case TO-99-10
Supplier Device Package TO-99
Base Product Number SG1532
Other Names 150-SG1532T-883B
Standard Package 50
Win Source Part Number 1014322-SG1532T-883B
Ultra Librarian 3D Model Ultra Librarian SG1532T-883B CAD Model

Description

Microchip Technology's SG1532T-883B: A High-Performance Voltage Regulator

The SG1532T-883B from Microchip Technology is a robust and reliable voltage regulator designed to cater to a wide range of applications requiring precise voltage control. This component is part of Microchip's commitment to providing high-quality, military-grade power management solutions that meet the stringent requirements of aerospace, defense, and other high-reliability industries.

With its military specification compliance, the SG1532T-883B ensures optimal performance even under the most demanding conditions. It is characterized for operation from -55°C to +125°C, making it suitable for extreme environments where consistent performance is critical. The device's package is engineered for durability, ensuring that it can withstand the rigors of use in harsh settings.

This voltage regulator is designed with precision in mind, featuring a stable and accurate output voltage regulation. It is capable of providing a fixed output voltage with a high degree of accuracy, which is essential for sensitive electronic equipment that relies on stable power for proper functioning. The SG1532T-883B's ability to maintain a consistent voltage level helps to prevent damage to connected devices and reduces the risk of performance issues caused by power fluctuations.

The versatility of the SG1532T-883B is one of its key strengths. It can be used in a variety of circuit configurations, making it a flexible choice for designers looking to incorporate a reliable power solution into their systems. Whether it's integrated into power supply units, embedded systems, or other electronic assemblies, this voltage regulator maintains its performance and ensures that the end application runs smoothly.

In summary, the SG1532T-883B voltage regulator from Microchip Technology stands out for its military-grade reliability, precise voltage control, and adaptability to various applications. Its robust design and consistent performance make it an ideal choice for projects that cannot afford compromises in power management.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess