EN
  • EN
  • DE

LA3370-E

Part No LA3370-E
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description MULTIPLEX STEREO DEMODULATOR / RF Demodulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173958-LA3370-E
Ultra Librarian 3D Model Ultra Librarian LA3370-E CAD Model

Description

The LA3370-E is a high-performance audio signal processing integrated circuit (IC) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This sophisticated IC is designed primarily for television and audio applications, providing unparalleled sound quality and signal clarity.

Key Features

  • Advanced Noise Reduction: The LA3370-E incorporates state-of-the-art noise reduction technology that significantly minimizes unwanted static and background noise, delivering a crisp and clear audio experience.
  • Multiple Sound Modes: With various sound modes, this IC allows for customization according to user preferences or content requirements, ensuring optimal audio output for movies, music, or gaming.
  • High Fidelity Output: Engineered for high fidelity sound reproduction, the LA3370-E ensures that audio signals are processed with the utmost precision, maintaining the integrity of the original recording.

Applications

The LA3370-E is versatile and can be used in a range of applications, including:

  • Television Sets
  • Home Theater Systems
  • Hi-Fi Audio Equipment
  • Automotive Audio Systems

Technical Specifications

Parameter Value Supply Voltage Typically 5V Operating Temperature -20°C to +85°C Package SOP (Small Outline Package) Mounting Type Surface Mount

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the LA3370-E is no exception. This product has undergone rigorous testing to ensure it meets the stringent requirements for audio performance and durability.

Environmental Considerations

The LA3370-E is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful materials and is safer for both consumers and the environment.

You May Also Be Interested in

NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
ON Semiconductor
IC RDS DEMODULATION 100MW 16SSOP / Dmod Automotive 16-Pin SSOP T/R
Lowest to $0.9604
NEC
Lowest to $6.6747
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Need more? Email Us
Maxim Integrated
Lowest to $12.6068
STMicroelectronics
IC DEMODULATOR SGL RDS 16TSSOP / Dmod Automotive 16-Pin TSSOP T/R
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
CMOS LSI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6415 $61.1320
19+ $6.2693 $119.1167
29+ $6.0741 $176.1489
40+ $5.8778 $235.1120
51+ $5.6814 $289.7514
69+ $5.0947 $351.5343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess