EN
  • EN
  • DE

U2794B-MFSG3

Part No U2794B-MFSG3
Manufacturer Microchip Technology
Catalog RF Demodulators
Description 1000 MHZ QUADRATURE DEMODULATOR | RF DEMOD IC 40MHZ-1.03GHZ 20SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Function Demodulator
LO Frequency 70MHz ~ 1GHz
RF Frequency 40MHz ~ 1.03GHz
P1dB 3.5dBm
Noise Figure 12dB
Supply Current 35mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-LSSOP
Supplier Device Package 20-SSO
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275299-U2794B-MFSG3
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2794B-MFSG3 CAD Model

Description

Product Overview: U2794B-MFSG3 by Microchip Technology

The U2794B-MFSG3 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is tailored for high-performance applications that require robust and reliable radio frequency (RF) signal processing capabilities.

Key Features

  • Frequency Range: The U2794B-MFSG3 operates over a broad frequency range, making it suitable for a variety of RF applications.
  • High Integration: Integrating multiple functions into a single chip, the U2794B-MFSG3 simplifies design and reduces the footprint on the PCB, leading to a more compact and cost-effective final product.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps in developing energy-saving products, which is crucial for battery-powered devices and contributes to overall system longevity.
  • Performance: The U2794B-MFSG3 is engineered to deliver high performance with minimal signal distortion, ensuring quality and reliability in demanding applications.

Applications

The versatility of the U2794B-MFSG3 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Wireless communication systems
  • RF signal processing units
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The U2794B-MFSG3 is built to meet stringent quality standards, ensuring reliable performance in even the most challenging environments. Customers can trust this product to provide consistent operation over its intended lifespan, backed by Microchip's reputation for excellence in the semiconductor industry.

Support and Resources

Microchip Technology provides extensive support and resources for the U2794B-MFSG3, including detailed datasheets, application notes, and reference designs. Engineers and designers can access technical support to streamline the development process and bring their products to market faster.

You May Also Be Interested in

Maxim Integrated
RF Demodulator IC 40MHz ~ 300MHz 28-WFQFN Exposed Pad
Lowest to $32.2060
SANYO Semiconductor (U.S.A) Corporation
RDS Demodulation IC
Need more? Email Us
Linear Technology
IC DEMODULATOR QUADRATURE 16-QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
CMOS LSI
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
Analog Devices Inc.
IC DEMODULATOR I/Q QUAD 40LFCSP
Lowest to $72.1805
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $3.5874
Maxim Integrated
Need more? Email Us
STMicroelectronics
IC DEMODULATOR SGL RDS 16TSSOP / Dmod Automotive 16-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4269 $58.2573
42+ $2.8124 $118.1208
64+ $2.7246 $174.3744
88+ $2.6369 $232.0472
114+ $2.5491 $290.5974
152+ $2.2846 $347.2592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess