EN
  • EN
  • DE

TDA9801/V1,112

Part No TDA9801/V1,112
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC PLL DEMODULATOR 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Detector
Operating Supply Current 70mA
Supply Voltage - Operating 4.5 V to 9.9 V
Case / Package 20-DIP
Win Source Part Number 127176-TDA9801/V1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9801/V1,112 CAD Model

Description

The TDA9801/V1,112 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This particular product is a multifunctional integrated circuit (IC) designed to cater to the demanding requirements of modern electronic applications.

Key Features

  • High Integration: The TDA9801/V1,112 integrates multiple functions into a single chip, which helps in reducing the overall component count in electronic circuits, leading to more compact and cost-effective designs.
  • Versatility: This IC is suitable for a wide range of applications, making it a versatile choice for designers looking to standardize components across different projects.
  • Performance: NXP's commitment to quality ensures that the TDA9801/V1,112 delivers high performance, with improved efficiency and reliability.

Applications

The TDA9801/V1,112 is commonly used in audio and video equipment, telecommunication devices, and various consumer electronics. Its multifunctional nature allows it to be a part of systems that require robust processing capabilities.

Technical Specifications

Parameter Value Package SOP-8 Operating Temperature -40°C to +85°C Supply Voltage Typically 5V Mounting Type Surface Mount

Quality and Support

NXP Semiconductors provides extensive support for the TDA9801/V1,112, including detailed datasheets, application notes, and technical assistance. Customers can rely on the quality of NXP products, as they are rigorously tested to meet industry standards and certifications.

Ordering Information

The TDA9801/V1,112 can be ordered using its specific part number to ensure you receive the exact component required for your project. For bulk orders or specialized requirements, NXP's sales team is available to provide assistance and discuss options.

Note: The information provided here is subject to change. For the most up-to-date information, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
CEL
IC I/Q DEMOD AGC 20-QFN / Receiver for W-CDMA
Need more? Email Us
ON Semiconductor
IC RDS DEMODULATION 30SSOP
Lowest to $7.4936
ON Semiconductor
IC RDS DEMODULATION 24SOIC
Lowest to $2.5988
Analog Devices Inc.
IC DEMODULATOR I/Q QUAD 40LFCSP
Lowest to $72.1805
Analog Devices Inc.
IC QUADRATURE DEMOD 40LFCSP
Lowest to $31.6969
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Lowest to $2.6115
NXP / Nexperia
IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Need more? Email Us
NEC
Lowest to $6.6747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess