EN
  • EN
  • DE

PMV40UN2,215

Part No PMV40UN2,215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description NEXPERIA, PMV40UN2 - 30V, N-CHAN / Bipolar (BJT) Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 890110-PMV40UN2,215
Ultra Librarian 3D Model Ultra Librarian PMV40UN2,215 CAD Model

Description

Introducing the PMV40UN2,215 MOSFET by NXP Semiconductors

The PMV40UN2,215 is a high-performance, N-channel Trench MOSFET produced by NXP Semiconductors. This compact and efficient power management component is designed to meet the increasing demands of modern electronic applications. The PMV40UN2,215 boasts exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including mobile devices, computing, power management, and high-speed switching circuits.

Constructed with state-of-the-art TrenchMOS technology, the PMV40UN2,215 offers excellent on-state resistance (R<sub>DS(on)) characteristics, which translates to reduced conduction losses and improved overall efficiency. This MOSFET operates at a standard threshold voltage, ensuring compatibility with a variety of drive circuits and making it a versatile component for design engineers.

With its compact SOT-23 package, the PMV40UN2,215 is not only space-saving but also provides excellent thermal performance, ensuring reliability even under high current operation. The device is designed to handle continuous drain currents up to 3.1 A, making it suitable for high-density power applications. Additionally, the PMV40UN2,215 can withstand drain-source voltages up to 30 V, providing a good safety margin for most low to medium voltage applications.

The PMV40UN2,215 is also characterized by its low input capacitance (C<sub>iss), which facilitates fast switching speeds. This feature is particularly beneficial for applications that require high-frequency operation, such as DC-DC converters and motor control circuits. Moreover, the device features fast switching times, with a low gate charge (Q<sub>G), further enhancing its suitability for high-speed applications.

For design engineers looking for a robust and reliable MOSFET with a small footprint, the PMV40UN2,215 from NXP Semiconductors is an excellent choice. Its combination of high efficiency, thermal performance, and fast switching capabilities make it a versatile component that can be integrated into a multitude of electronic designs, ensuring optimal performance and power management.

Overall, the PMV40UN2,215 represents NXP's commitment to providing advanced semiconductor solutions that cater to the needs of modern electronics, where efficiency, size, and performance are key considerations.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4647 $51.1170
230+ $0.4353 $100.1190
360+ $0.4206 $151.4160
515+ $0.3912 $201.4680
665+ $0.3765 $250.3725
830+ $0.3618 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 233,980 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess