EN
  • EN
  • DE

LA4630N-E

Part No LA4630N-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+08
Reference case ZIP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754140-LA4630N-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA4630N-E CAD Model

Description

The LA4630N-E is a high-performance audio power amplifier designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This device is engineered to deliver excellent sound quality and reliability for a wide range of audio applications. With its compact design and efficient operation, the LA4630N-E stands out as a versatile solution for consumer electronics, automotive audio systems, and professional audio equipment.

Key Features

  • Amplifier Class: The LA4630N-E operates as a Class AB amplifier, providing a perfect balance between efficiency and linearity, resulting in reduced crossover distortion and improved sound quality.
  • Output Power: It is capable of delivering up to 20 watts of continuous power per channel, ensuring robust audio performance for a variety of applications.
  • Supply Voltage Range: The device supports a wide supply voltage range, accommodating various power supply configurations and allowing for flexible system design.
  • Thermal Protection: Integrated thermal protection circuitry ensures the LA4630N-E remains safe from overheating, thereby enhancing its durability and longevity.
  • Minimal External Components: Designed for ease of use, the amplifier requires only a few external components to function, simplifying circuit design and reducing overall system cost.

Applications

The LA4630N-E is suitable for a broad array of audio applications. Its high-quality audio amplification makes it ideal for home theater systems, desktop audio equipment, and active speakers. Additionally, its robust design renders it a great choice for automotive audio systems where reliability and performance are critical. Professional audio equipment manufacturers also rely on the LA4630N-E for its exceptional sound fidelity and stable operation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LA4630N-E is no exception. Manufactured with precision and subject to rigorous testing, this audio amplifier is designed to meet the stringent requirements of the electronics industry, ensuring both quality and reliability for end-users.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess