ON Semiconductor LA4901 Integrated Circuit
The LA4901 from ON Semiconductor is a high-performance integrated circuit designed for the audio power amplifier market. This robust IC is engineered to deliver exceptional sound quality and reliability for a wide range of audio applications. With its compact design and powerful output, the LA4901 is an ideal solution for manufacturers looking to enhance the audio experience in their products.
Key Features
- High Output Power: The LA4901 is capable of delivering substantial output power, making it suitable for driving a variety of speakers in different configurations.
- Low Distortion: The design of this IC ensures low harmonic distortion, which translates to clearer, more accurate sound reproduction for an immersive audio experience.
- Thermal Protection: Built-in thermal protection safeguards the IC against overheating, ensuring long-term stability and reliability even under high operating temperatures.
- Wide Supply Voltage Range: The LA4901 operates efficiently across a broad range of supply voltages, providing flexibility in system design and application.
Applications
The LA4901 is versatile enough to be used in a variety of audio applications, including:
- Home audio systems
- Professional audio equipment
- Automotive audio systems
- Portable speaker systems
Technical Specifications
Before integrating the LA4901 into your design, it is important to review its technical specifications to ensure compatibility with your application:
- Output Power: 20W
- Total Harmonic Distortion (THD): 0.1%
- Supply Voltage Range: 12V to 24V
- Operating Temperature Range: -20°C to 85°C
- Package Type: 15-pin SIP
The LA4901 from ON Semiconductor stands out as a reliable and efficient choice for designers and manufacturers who demand high-quality audio performance. Its blend of power, precision, and protection makes it a go-to integrated circuit for a variety of audio solutions.