EN
  • EN
  • DE

LA5521M-TE-L

Part No LA5521M-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74114-LA5521M-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5521M-TE-L CAD Model

Description

ON Semiconductor LA5521M-TE-L Voltage Regulator

The ON Semiconductor LA5521M-TE-L is a high-performance voltage regulator designed to deliver a stable and reliable power supply to a wide range of electronic devices. This integrated circuit is built with precision and is particularly well-suited for applications requiring a fixed voltage output with low dropout voltage and high accuracy.

The LA5521M-TE-L regulator features an output voltage of 5V, which makes it an ideal choice for standard digital and analog circuits that require a 5V power rail. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.

One of the standout features of this voltage regulator is its overcurrent protection, which safeguards the device and the load from excessive current draw. This protection mechanism enhances the reliability and longevity of both the regulator and the application it powers. Additionally, the LA5521M-TE-L is equipped with thermal shutdown protection, preventing damage due to overheating by automatically turning off the output when the internal temperature exceeds a safe threshold.

The compact surface-mount package of the LA5521M-TE-L makes it an excellent choice for space-constrained applications. It is designed for easy integration into a variety of PCB layouts, supporting streamlined design and manufacturing processes. The device's robust construction ensures stable performance even under harsh conditions, making it suitable for industrial, automotive, and consumer electronics applications.

With its combination of features, the ON Semiconductor LA5521M-TE-L voltage regulator is a versatile and dependable component for any power management solution. It provides the consistency and protection required for sensitive electronic circuits, ensuring that devices operate smoothly and without interruption.

Whether you are designing power supplies for portable gadgets, communication equipment, or complex digital systems, the LA5521M-TE-L offers the performance and reliability needed to meet stringent power requirements and maintain the integrity of your electronic applications.

You May Also Be Interested in

UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess