The ON Semiconductor SBT150-10LST is a high-performance Schottky barrier diode designed to meet the needs of a wide range of applications. This device is characterized by its low forward voltage drop and high surge current capability, which makes it an excellent choice for high-efficiency power management tasks.
Key Features
- High Current Capacity: The SBT150-10LST supports a maximum average rectified current (Io) of 150A, making it suitable for high current applications.
- Low Forward Voltage Drop: With a low forward voltage drop (Vf), this diode ensures minimal power loss and improved system efficiency, which is crucial for power-sensitive designs.
- High Surge Capability: The device can withstand high surge currents, providing reliable performance under stressful conditions.
- Robust Temperature Performance: It operates effectively over a wide temperature range, maintaining stability and functionality in various environments.
- Power Dissipation: The diode has a power dissipation rating that ensures it can handle the thermal challenges of high power applications.
Applications
The SBT150-10LST is versatile and can be used in several applications, including:
- Power supply units
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Automotive applications
- High-frequency rectification
Product Specifications
| Parameter |
Value |
| Package / Case |
TO-220-3 |
| Maximum Average Rectified Current (Io) |
150A |
| Peak Reverse Voltage (Vr) |
100V |
| Forward Voltage Drop (Vf) |
Low |
| Operating Junction Temperature (Tj) |
-55°C to +150°C |
With its combination of efficiency, reliability, and robustness, the ON Semiconductor SBT150-10LST Schottky Barrier Diode is an excellent choice for engineers and designers looking to improve the performance and reliability of their power management systems.