EN
  • EN
  • DE

LA5724MC-BH

Part No LA5724MC-BH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 700MA 8SOIC / Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 700mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 1.23V
Voltage - Output (Max) 28V
Current - Output 700mA (Switch)
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LA5724
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LA5724MC-BH-ND,LA5724MC-BHOSCT,ONSONSLA5724MC-BH,2156-LA5724MC-BH-OS,LA5724MC-BHOSTR,LA5724MC-BHOSDKR
Standard Package 2,500
Win Source Part Number 1317271-LA5724MC-BH
Ultra Librarian 3D Model Ultra Librarian LA5724MC-BH CAD Model

Description

ON Semiconductor LA5724MC-BH Voltage Regulator IC

The LA5724MC-BH from ON Semiconductor is a high-performance voltage regulator integrated circuit (IC) designed to meet the stringent requirements of modern electronic applications. This compact and efficient IC provides a stable and reliable power supply, making it an ideal choice for a wide range of products.

With its advanced design, the LA5724MC-BH ensures a stable output voltage with a minimal input-to-output voltage differential. This low dropout (LDO) regulator is capable of delivering a continuous output current, making it suitable for applications that demand consistent power without fluctuations.

The IC features built-in protection circuits that safeguard the device against adverse conditions. These include overcurrent protection, which prevents the regulator from damage due to excessive loads, and thermal shutdown, which protects the IC from overheating. These features ensure the longevity and reliability of both the regulator and the application it is used in.

One of the key advantages of the LA5724MC-BH is its compact surface-mount package. This makes it a perfect fit for space-constrained applications, such as portable devices, wearables, and IoT gadgets. The IC's small footprint and low profile allow designers to maintain sleek and slim product designs without compromising on power regulation performance.

Furthermore, the LA5724MC-BH boasts excellent transient response, ensuring that devices remain stable during rapid changes in load. This is particularly important in applications where the load can vary abruptly, such as in microprocessors and digital systems.

In summary, the LA5724MC-BH from ON Semiconductor is a versatile and robust voltage regulator IC that provides stable power, advanced protection features, and a design optimized for space-saving applications. Its reliability and efficiency make it an excellent choice for designers looking to enhance the performance of their electronic products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess