EN
  • EN
  • DE

LA5757TP-TL-E

Part No LA5757TP-TL-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A TP5HFA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package TP5HFA
Family Name LA5757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 700
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922682-LA5757TP-TL-E
Ultra Librarian 3D Model Ultra Librarian LA5757TP-TL-E CAD Model

Description

The LA5757TP-TL-E is a state-of-the-art voltage regulator integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is engineered to deliver a stable and precise voltage output, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Output Voltage: The LA5757TP-TL-E provides a fixed output voltage, ensuring consistent performance for devices that require stable power supply.
  • High Accuracy: With its precision design, this voltage regulator offers high accuracy in voltage regulation, which is crucial for sensitive electronic components.
  • Low Dropout: It features a low dropout voltage, enabling it to continue regulating the output voltage even when the supply voltage is close to the output voltage, thus improving efficiency.
  • Thermal Shutdown: The IC includes a thermal shutdown feature that protects the device from overheating, thereby enhancing its reliability and lifespan.
  • Current Limiting: Built-in current limiting functionality safeguards the device and the load from excessive current, preventing potential damage.
  • Package: The LA5757TP-TL-E is offered in a compact, surface-mount package, which is suitable for space-constrained applications.

Applications

The LA5757TP-TL-E is versatile and can be used in various electronic devices, including:

  • Portable and battery-powered equipment
  • Consumer electronics such as cameras and audio devices
  • Automotive electronics
  • Industrial controls and automation systems
  • Telecommunication infrastructure

Product Specifications

Parameter Value Output Voltage Fixed Accuracy High Dropout Voltage Low Thermal Shutdown Yes Current Limiting Yes Package Surface-Mount

With its robust feature set and ON Semiconductor's reputation for quality, the LA5757TP-TL-E is an excellent choice for designers looking for a reliable voltage regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6858 $59.0030
85+ $1.3834 $117.5890
130+ $1.3400 $174.2000
180+ $1.2968 $233.4240
235+ $1.2536 $294.5960
310+ $1.1240 $348.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess