EN
  • EN
  • DE

LA6393M

Part No LA6393M
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74207-LA6393M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6393M CAD Model

Description

ON Semiconductor LA6393M Triple Operational Amplifier

The LA6393M from ON Semiconductor is a high-performance triple operational amplifier designed to deliver precision and stability in a wide range of applications. This integrated circuit is part of ON Semiconductor's extensive op-amp portfolio and is characterized by its low power consumption and wide bandwidth. The LA6393M is particularly suited for applications requiring multiple amplification stages while maintaining a low power budget.

Key Features:

  • Low Voltage Operation: The LA6393M can operate at low voltages, making it ideal for battery-powered devices and portable electronics.
  • High Gain Bandwidth: This op-amp provides a high gain bandwidth product, ensuring that it can handle a broad range of frequencies with accuracy and minimal distortion.
  • Low Input Bias Current: With its low input bias current, the LA6393M is suitable for precision applications, as it minimizes error and improves overall performance.
  • Triple Amplifier Configuration: The presence of three operational amplifiers in one package offers a compact solution for systems that require multiple amplification stages, saving space and reducing component count.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability and consistent performance in varied environmental conditions.

Applications:

The versatility of the LA6393M makes it a go-to choice for a diverse array of applications, including:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Audio Processing
  • Control Systems
  • Automotive Electronics

ON Semiconductor's LA6393M is an excellent choice for designers looking for a reliable, low-power op-amp capable of driving multiple channels. Its compact form factor and robust feature set ensure that it can be integrated into a variety of electronic systems, providing precision, efficiency, and value. Whether for industrial, automotive, or consumer applications, the LA6393M stands out as a versatile component that enhances the performance of electronic circuits.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MICROPOWER COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 24SOIC / Magnitude Comparator Bit Active High Output AB 24-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Microchip Technology
IC COMPARATOR MAGNITUDE 24CERPCK / Magnitude Comparator Bit Active High Output AB 24-CerPack
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Lowest to $12.7224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9180 $59.0160
29+ $4.0356 $117.0324
45+ $3.9097 $175.9365
62+ $3.7838 $234.5956
79+ $3.6567 $288.8793
106+ $3.2790 $347.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess