EN
  • EN
  • DE

W83697SF

Part No W83697SF
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Description WINBOND I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410229-W83697SF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83697SF CAD Model

Description

The Winbond W83697SF is a highly integrated Super I/O chip designed for PC systems. It combines various functionalities, including LPC interface, hardware monitoring, fan control, and legacy I/O ports. This integration reduces the overall system cost and complexity, making it a popular choice for motherboard manufacturers. The W83697SF is responsible for managing essential system functions and providing connectivity for older peripherals.

Applications

  • Desktop PC motherboards
  • Embedded systems
  • Industrial PCs

Features

  • LPC Interface: Offers a low pin count interface for communication with the system chipset, saving board space and reducing cost.
  • Hardware Monitoring: Monitors critical system parameters such as CPU temperature, system temperature, fan speeds, and voltage levels to ensure system stability.
  • Fan Control: Provides advanced fan control capabilities, enabling automatic adjustment of fan speeds based on temperature readings for optimal cooling and noise reduction.
  • Legacy I/O Ports: Includes support for legacy serial and parallel ports, ensuring compatibility with older devices.
  • Keyboard and Mouse Controller: Integrated keyboard and mouse controller for PS/2 connectivity.
  • GPIO Pins: Offers general-purpose input/output (GPIO) pins for custom applications and flexible system configuration.

Benefits

  • Cost Reduction: Integrates multiple functions into a single chip, lowering the number of discrete components required on the motherboard and reducing overall cost.
  • Improved System Stability: Comprehensive hardware monitoring helps detect potential problems early, preventing system failures and increasing overall reliability.
  • Optimized Cooling Performance: Intelligent fan control algorithms automatically adjust fan speeds to maintain optimal temperatures, reducing noise and extending component lifespan.
  • Legacy Device Support: Maintains compatibility with older serial and parallel peripherals, allowing for seamless integration with existing systems.
  • Simplified System Design: Reduces the complexity of motherboard design by integrating multiple functionalities into a single chip.

Additional Details

The W83697SF comes in a 128-pin PQFP package. It typically operates on a 3.3V power supply. The hardware monitoring capabilities include sensors for monitoring voltages, temperatures, and fan speeds. The fan control feature supports both manual and automatic control based on temperature sensors. It usually includes 2 serial ports and 1 parallel port in the Legacy I/O section.

You May Also Be Interested in

Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
PATTI / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9513 $62.6591
16+ $7.3446 $117.5136
25+ $7.1148 $177.8700
34+ $6.8861 $234.1274
44+ $6.6563 $292.8772
59+ $5.9679 $352.1061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess