EN
  • EN
  • DE

LA6502-TLM-E

Part No LA6502-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 48HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 48-SSOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 48-HSSOP
Base Product Number LA6502
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174231-LA6502-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA6502-TLM-E CAD Model

Description

The LA6502-TLM-E represents a cutting-edge solution for power management applications, brought to you by the renowned ON Semiconductor. This product is designed to cater to a wide array of electronic devices, ensuring efficient and reliable power management. The LA6502-TLM-E is a testament to ON Semiconductor's commitment to providing high-quality components that enhance the performance and longevity of electronic systems.

Key Features

  • High Efficiency: The LA6502-TLM-E is engineered to achieve optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic devices.
  • Robust Design: With its sturdy construction, the LA6502-TLM-E is built to withstand the rigors of everyday use, ensuring a long operational lifespan and consistent performance.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to integrate it into a wide range of products without compromising on space.
  • Advanced Thermal Management: The component is designed with thermal management in mind, featuring properties that help dissipate heat effectively, thus maintaining the integrity of the device even under high load conditions.

Applications

The LA6502-TLM-E is versatile and can be integrated into various electronic systems, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunication Infrastructure
  • Computer Peripherals

Technical Specifications

ON Semiconductor ensures that the LA6502-TLM-E meets the highest standards of quality and performance. Some of the key technical specifications include:

  • Input Voltage Range: 4.5V to 20V
  • Output Voltage Range: 1.2V to 12V
  • Maximum Output Current: 3A
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: TO-220

Quality and Reliability

ON Semiconductor is committed to delivering products that not only meet but exceed industry standards for quality and reliability. The LA6502-TLM-E is no exception, and it comes with the assurance of ON Semiconductor's rigorous testing and validation processes. This guarantees that you are receiving a product that will perform reliably over its intended lifespan, providing peace of mind and value for your investment.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6246 $59.2492
5+ $24.3081 $121.5405
8+ $23.5481 $188.3848
11+ $22.7882 $250.6702
14+ $22.0293 $308.4102
18+ $19.7505 $355.5090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess