EN
  • EN
  • DE

STM32L152ZCT6

Part No STM32L152ZCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L1
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, Cap Sense, DMA, I²S, LCD, POR, PWM, WDT
Number of I/O 115
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 40x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number STM32
Other Names STM32L152ZCT6,497-19199
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262324-STM32L152ZCT6
Ultra Librarian 3D Model Ultra Librarian STM32L152ZCT6 CAD Model

Description

STM32L152ZCT6 Microcontroller

The STM32L152ZCT6 is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This device is part of the STM32L1 series, which is designed for energy-saving operations and is especially well-suited for applications requiring a balance between performance and power efficiency.

At the heart of the STM32L152ZCT6 is an ARM Cortex-M3 processor that can run at a maximum frequency of 32 MHz. This processor core is known for its exceptional computational performance and low-power characteristics, making it ideal for a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

This MCU features 256 KB of flash memory, which provides ample space for complex application code and data storage. In addition, it has 32 KB of RAM, which is more than sufficient for real-time data processing and multitasking. The on-chip memory combination ensures a responsive and efficient operation for embedded systems.

The STM32L152ZCT6 comes with a comprehensive set of peripherals that enhance its connectivity and control capabilities. These include multiple SPI, I2C, and USART interfaces, which enable the MCU to communicate with various external devices and other microcontrollers. It also boasts USB 2.0 full-speed support, which allows for quick data transfer and easy connection to PCs and other USB host devices.

One of the standout features of this MCU is its ultra-low-power consumption. The device is equipped with several power-saving modes, including a stop mode that reduces power consumption to a near negligible level while still allowing for wakeup via external events or timers. This makes the STM32L152ZCT6 an excellent choice for battery-powered applications where power management is critical.

For developers, the STM32L152ZCT6 is supported by a wide range of development tools, including the STM32Cube software development kit and various integrated development environments (IDEs). These tools simplify the development process and help reduce time-to-market for products utilizing this MCU.

In summary, the STM32L152ZCT6 from STMicroelectronics is a powerful, efficient, and feature-rich microcontroller that is well-suited for a variety of low-power applications. Its robust design and extensive development support make it a dependable choice for designers looking to create innovative products with demanding performance requirements.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9531 $59.9062
5+ $24.5769 $122.8845
7+ $23.8089 $166.6623
9+ $23.0408 $207.3672
12+ $22.2728 $267.2736
16+ $19.9687 $319.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess