The LA6579H-TLM-E is a high-performance motor driver integrated circuit (IC) from ON Semiconductor, designed to cater to the sophisticated needs of modern motor control applications. This versatile driver is suitable for driving a two-phase bipolar stepping motor or a four-phase stepping motor, offering precision and reliability for a wide range of industrial and consumer products.
Key Features
- Integrated Controller: The LA6579H-TLM-E comes with an integrated controller that simplifies circuit design and reduces the need for external components.
- High Voltage and Current Ratings: This driver IC is capable of operating at high voltages and currents, making it suitable for driving motors in high-power applications.
- Low Power Consumption: Designed with energy efficiency in mind, it ensures low power consumption, which is critical for battery-operated devices.
- Thermal Shutdown Feature: The built-in thermal shutdown feature protects the IC from overheating, enhancing the reliability and longevity of the device.
- Micro-stepping Support: It supports micro-stepping, which allows for smoother and more precise motor control.
Applications
The LA6579H-TLM-E motor driver is ideal for a variety of applications, including but not limited to:
- Office automation machines
- 3D printers
- Surveillance cameras
- Robotics
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Motor Type |
Bipolar Stepper |
| Operating Voltage |
20V to 35V |
| Output Current |
Up to 1.5A |
| Package |
HSOP28 |
| Mounting Type |
Surface Mount |
In conclusion, the ON Semiconductor LA6579H-TLM-E motor driver is a highly capable and adaptable solution for driving stepper motors in a variety of applications. Its robust feature set ensures performance, efficiency, and reliability, making it a top choice for engineers and designers in the motor control industry.