EN
  • EN
  • DE

LA7151M-MPB-E

Part No LA7151M-MPB-E
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description AUDIO/VIDEO SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174351-LA7151M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA7151M-MPB-E CAD Model

Description

ON Semiconductor LA7151M-MPB-E Integrated Circuit

The LA7151M-MPB-E is a high-performance integrated circuit (IC) from ON Semiconductor, designed to meet the stringent requirements of modern electronic applications. This versatile IC is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the functionality and efficiency of electronic devices.

Featuring a compact, mini-power block (MPB) encapsulation, the LA7151M-MPB-E is engineered for optimal thermal performance and space-saving on the PCB. This makes it an ideal choice for applications where board space is at a premium and heat dissipation is a critical consideration.

At the heart of the LA7151M-MPB-E is a robust power management system. It is designed to provide stable and efficient power distribution, ensuring that connected components receive the precise voltage and current required for optimal operation. This makes the IC particularly suitable for use in power-sensitive applications such as portable devices, wearables, and IoT devices, where battery life and energy efficiency are paramount.

The LA7151M-MPB-E also boasts a wide operating temperature range, ensuring reliability and consistent performance even under extreme conditions. This feature is especially important for industrial and automotive applications, where electronics are often exposed to harsh environments.

With its advanced protection features, the LA7151M-MPB-E ensures the longevity of the end product by safeguarding against overcurrent, overvoltage, and thermal overload conditions. This proactive approach to circuit protection not only prevents damage to the IC itself but also protects the surrounding components, reducing the risk of system failure and maintenance costs.

In conclusion, the ON Semiconductor LA7151M-MPB-E is a state-of-the-art integrated circuit that offers a blend of compact design, efficient power management, and robust protection features. It is an excellent choice for designers looking to enhance the performance and reliability of their electronic products while minimizing footprint and maximizing energy efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2047 $62.0470
23+ $5.0901 $117.0723
36+ $4.9319 $177.5484
49+ $4.7725 $233.8525
63+ $4.6131 $290.6253
84+ $4.1361 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess