EN
  • EN
  • DE

LA7213-E

Part No LA7213-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description FOR VCR-USE AUTOMATIC CHANNEL SE / Audio Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 919 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922690-LA7213-E
Ultra Librarian 3D Model Ultra Librarian LA7213-E CAD Model

Description

The ON Semiconductor LA7213-E is a cutting-edge integrated circuit designed to cater to the demanding needs of modern electronic applications. This versatile component is an ideal solution for designers looking to enhance system reliability and performance in various fields, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Precision: The LA7213-E delivers high-precision operation, ensuring accurate signal processing and control in critical applications.
  • Robust Power Management: With its efficient power management capabilities, this IC helps in reducing power consumption and extends the life of battery-operated devices.
  • Durable Design: Built to withstand harsh conditions, the LA7213-E maintains its performance across a wide range of temperatures and environmental stresses.
  • Compact Footprint: Its small form factor enables it to fit into space-constrained designs, providing greater flexibility for PCB layout.

Applications

The LA7213-E is adept at serving a broad spectrum of applications. It's commonly used in:

  • Audio/Video Equipment
  • Automotive Electronics
  • Power Supply Units
  • Communication Devices
  • Industrial Control Systems

Technical Specifications

The LA7213-E boasts impressive technical specifications that make it a top choice for engineers:

  • Voltage Range: Optimized for specific application needs
  • Current Handling: Suitable for high-load operations
  • Package: Available in industry-standard packaging options for seamless integration
  • Quality and Reliability: Manufactured to meet ON Semiconductor's stringent quality standards

Ordering and Availability

ON Semiconductor provides comprehensive support for the LA7213-E, including detailed datasheets, application notes, and design resources. For pricing, availability, and ordering information, customers can contact ON Semiconductor's sales team or authorized distributors.

Note: The LA7213-E is designed to meet the requirements of a diverse range of applications. However, it's essential to review the full datasheet and consult with technical support to ensure compatibility with your specific application.

You May Also Be Interested in

STMicroelectronics
Lowest to $24.7389
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.8651

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4778 $50.1690
260+ $0.3921 $101.9460
395+ $0.3798 $150.0210
545+ $0.3676 $200.3420
705+ $0.3553 $250.4865
945+ $0.3186 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess