EN
  • EN
  • DE

LA72730-N-E

Part No LA72730-N-E
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC AUDIO/VIDEO SWITCH TV 24SDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications Audio, Video
Number of Channels 3
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
-3db Bandwidth 10MHz
Features I²C, ALC Output
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-SDIP (0.300", 7.62mm)
Supplier Device Package 24-SDIP
Base Product Number LA7273
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876677-LA72730-N-E
Ultra Librarian 3D Model Ultra Librarian LA72730-N-E CAD Model

Description

Introducing the ON Semiconductor LA72730-N-E

The LA72730-N-E is a cutting-edge solution from ON Semiconductor, designed to cater to the sophisticated requirements of modern electronics. This product stands out as a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of applications.

Robust Design and Performance

The LA72730-N-E is meticulously engineered to offer exceptional performance and durability. Its robust design ensures that it can withstand the challenges of various operating conditions while maintaining its functionality. This product is ideal for designers looking for a component that offers both reliability and longevity.

Advanced Features

Equipped with a host of advanced features, the LA72730-N-E is designed to enhance the user experience. It incorporates state-of-the-art technology that ensures it meets the evolving demands of the electronics industry. Users can expect efficient operation, which translates to improved performance of the end product.

Energy Efficiency

In line with the global trend towards energy conservation, the LA72730-N-E is designed to be energy-efficient. This not only helps reduce the carbon footprint but also leads to cost savings for the end-user due to lower power consumption. ON Semiconductor has taken great care to balance performance with environmental responsibility in this product.

Applications

The versatility of the LA72730-N-E allows it to be used across a diverse range of applications. It is well-suited for use in consumer electronics, automotive systems, and industrial equipment, among others. Whether you're designing a complex system or a simple device, this product can be a valuable addition to your project.

Quality Assurance

ON Semiconductor's LA72730-N-E is manufactured with the highest standards of quality assurance. Each unit undergoes rigorous testing to ensure that it meets the company's strict criteria for performance and reliability. When you choose this product, you're opting for a component that is synonymous with excellence.

Overall, the LA72730-N-E from ON Semiconductor is a superb choice for anyone looking to integrate a high-quality component into their electronic designs. Its combination of advanced features, energy efficiency, and reliable performance makes it a standout product in the semiconductor market.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6909 $60.2181
22+ $5.4897 $120.7734
33+ $5.3188 $175.5204
45+ $5.1467 $231.6015
59+ $4.9757 $293.5663
78+ $4.4606 $347.9268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess