EN
  • EN
  • DE
  • IT

LA72912V-TLM-H

Part No LA72912V-TLM-H
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Type Modulator, Demodulator
Applications Video
Mounting SMD
Package 24-LSSOP (0.220", 5.60mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 778268-LA72912V-TLM-H
Popularity Medium
Supply and Demand Status Limited
Family Name LA72912V
Introduction Date February 15, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LA72912V-TLM-H CAD Model

Description

The LA72912V-TLM-H is a highly integrated solution from ON Semiconductor, designed for advanced television and audio systems. This component is a testament to ON Semiconductor's commitment to providing innovative, high-performance semiconductors that meet the evolving demands of the electronics industry.

At the heart of the LA72912V-TLM-H is its capability to process signals with precision and efficiency. It is particularly well-suited for use in applications that require robust signal handling, such as in the demodulation of television signals or in the processing of high-fidelity audio streams. The device features a compact design that makes it ideal for space-constrained applications, without compromising on functionality or performance.

Key Features:

  • High Integration: The LA72912V-TLM-H integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design and manufacturing process of electronic systems.
  • Signal Processing Excellence: This product is designed to deliver superior signal processing capabilities, ensuring clear and accurate audio and video outputs.
  • Energy Efficiency: With ON Semiconductor's focus on energy-efficient technologies, the LA72912V-TLM-H operates with a low power consumption, contributing to the overall energy efficiency of the end application.
  • Durability: Manufactured with high-quality materials and adhering to stringent quality standards, the LA72912V-TLM-H is built to last, ensuring reliability and longevity in operation.

Applications:

  • Television Signal Demodulation
  • High-Fidelity Audio Systems
  • Advanced Multimedia Devices
  • Consumer Electronics

ON Semiconductor's LA72912V-TLM-H is not just a component; it is a solution that empowers designers and engineers to create more sophisticated, reliable, and energy-efficient electronic products. Whether it's for the latest smart TV or a high-end audio system, this product brings performance and integration to the forefront of technology.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $56.0562
Semtech Corporation
12G UHD-SDI RETIMING EQ (GEN 3)
Lowest to $22.8722
Maxim Integrated
IC VIDEO SWITCH 20TQFN
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 FUNC, 1 DRIVER
Need more? Email Us
Semtech Corporation
12G UHD-SDI RETIMING CONFIGURABL
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Maxim Integrated
IC VIDEO FILTER 8SOIC
Lowest to $3.2598
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4435 $57.7400
95+ $1.1844 $112.5180
150+ $1.1473 $172.0950
205+ $1.1104 $227.6320
265+ $1.0733 $284.4245
350+ $0.9623 $336.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess