The LA75665M-TLM is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed for advanced television signal processing applications. This IC is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and functionality of modern electronic devices.
Key Features
- Advanced Signal Processing: The LA75665M-TLM is equipped with sophisticated signal processing capabilities that ensure high-quality image rendering and stable television reception.
- Multi-Standard Support: This IC supports various broadcasting standards, making it versatile for use in different regions and with multiple signal formats.
- Low Power Consumption: Designed with energy efficiency in mind, the LA75665M-TLM operates with minimal power consumption, contributing to the overall energy-saving features of the end product.
- Compact Footprint: Its small package size allows for integration into space-constrained designs, providing flexibility for product designers.
Applications
The LA75665M-TLM is ideal for a wide range of applications within the consumer electronics sector, particularly in television sets, set-top boxes, and other video processing equipment. Its robust design ensures reliable operation even in complex electronic environments.
Technical Specifications
| Parameter |
Value |
| Package Type |
TLM (Thin-Shrink Small Outline Package) |
| Operating Temperature |
-20°C to +75°C |
| Supply Voltage |
Typically 5V |
| Mounting Type |
Surface Mount |
Quality and Reliability
ON Semiconductor is known for its rigorous quality control and the LA75665M-TLM is no exception. It undergoes extensive testing to ensure it meets the highest standards of reliability and performance expected by the industry.
Ordering Information
To purchase the LA75665M-TLM or to request samples for evaluation, customers can contact ON Semiconductor's sales team or authorized distributors. Detailed documentation, including datasheets and application notes, is available to support the design and integration process.