EN
  • EN
  • DE

LA9242

Part No LA9242
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74748-LA9242
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA9242 CAD Model

Description

Introducing the LA9242 from ON Semiconductor

The LA9242 is a highly integrated circuit solution from ON Semiconductor, designed for the advanced requirements of modern optical disc drive electronics. This innovative product is tailored to provide reliable and efficient performance for CD and DVD read/write functionalities, making it an essential component for optical media applications.

Key Features of the LA9242

  • Integrated Signal Processing: The LA9242 boasts an array of integrated signal processing features, including RF amplification, data detection, and waveform shaping. This integration reduces the need for additional components, thereby simplifying design and minimizing footprint.
  • High-Speed Operation: Engineered for high-speed data transfer, the LA9242 supports the rapid reading and writing capabilities required by the latest optical media standards, ensuring that data-intensive tasks are handled with ease.
  • Low Power Consumption: Energy efficiency is at the heart of the LA9242 design. Its low power consumption not only extends the life of battery-powered devices but also reduces heat generation, which is critical for system reliability.
  • Robust Error Correction: With advanced error correction algorithms, the LA9242 enhances data integrity, ensuring accurate data retrieval and recording even under challenging conditions.
  • Versatility: The LA9242 is suitable for a wide range of optical disc formats, including CD-ROM, CD-R, CD-RW, DVD-ROM, DVD±R, and DVD±RW, providing manufacturers with a versatile solution for multiple product lines.

Applications of the LA9242

The LA9242 is ideal for use in various optical disc-related applications. Its versatility makes it a perfect fit for:

  • Desktop and laptop CD/DVD drives
  • External USB optical drives
  • CD/DVD-based multimedia players
  • Optical disc-based data backup systems
  • Automotive audio systems that support CD/DVD playback

With its combination of performance, efficiency, and versatility, the LA9242 from ON Semiconductor stands out as a top-tier solution for designers and manufacturers seeking to incorporate reliable optical disc drive functionality into their products. Whether for personal computing, entertainment, or data storage, the LA9242 is engineered to meet the demands of today's digital landscape.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.1617
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess